Nook Industries, Inc. Linear Acme Screw Actuator EHT 60

Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots
Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Suppliers

Company
Product
Description
Supplier Links
Linear Acme Screw Actuator - EHT 60 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Acme Screw Actuator
EHT 60
Linear Acme Screw Actuator EHT 60
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Function:
The rotation of the screw is translated into a linear movement. The result is a telescopic movement.
Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm
Unit mounting: T-slots

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EHT 60
Product Name Linear Acme Screw Actuator
Device Type Rod Type
Actuation Type Electrical
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 270 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details
Electric Actuators/Cylinders - 2171-EGSC-BS-KF-25-25-2P-ND - DigiKey
Specs
Stroke or X-Axis Travel 0.9840 inch (24.99 mm)
Rated Speed 5.24 in/sec (7.99 m/min)
Rated Force 4.5 lbs (2.04 kg)
View Details
Linear Actuator - MPAI-A2300CV34C-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 92.62 lbs (42 kg)
Drive Type Lead Screw/ACME Screw
View Details