Nook Industries, Inc. 36VDC CC Linear Actuator CCHD-1223

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
36VDC CC Linear Actuator - CCHD-1223 - Nook Industries, Inc.
Cleveland, OH, USA
36VDC CC Linear Actuator
CCHD-1223
36VDC CC Linear Actuator CCHD-1223
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1223
Product Name 36VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 24 inch (610 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LA3 Series Linear Actuators - MMP LA3-12V-5-A-300-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 1.44 in/sec (2.19 m/min)
Rated Force 34 lbs (15.42 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 28.1 lbs (12.74 kg)
Drive Type Ball Screw
View Details