Nook Industries, Inc. Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| EXCEL™ LINEAR BEARINGS are designed to fit into precision bores, these bearings are self aligning and offer long life. Precision hardened and ground bearing plates with ball conforming tracks are... | |
| EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when... | |
| MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from... | |
| Similar in construction to LBB linear bearings, Instrument Series Linear Bearings are small diameter, high precision bearings with stainless steel shells. When matched with Instrument Series Linear Shafting, ILBB Linear... | |
| These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result... |