Nook Industries, Inc. 110VAC CC Linear Actuator CCHD-5368

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
110VAC CC Linear Actuator - CCHD-5368 - Nook Industries, Inc.
Cleveland, OH, USA
110VAC CC Linear Actuator
CCHD-5368
110VAC CC Linear Actuator CCHD-5368
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-5368
Product Name 110VAC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 4 inch (102 mm)
Rated Speed 0.6000 in/sec (0.9144 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 234 lbs (106 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-410-ST-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 15.79 to 19.69 inch (401 to 500 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Electric Actuators/Cylinders - 2171-EGSC-BS-KF-60-100-5P-ND - DigiKey
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 56.2 lbs (25.49 kg)
View Details