Nook Industries, Inc. Linear Ball Screw Actuator EHK 60

Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots
Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Screw Actuator - EHK 60 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Ball Screw Actuator
EHK 60
Linear Ball Screw Actuator EHK 60
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Function:
The rotation of the screw is translated into a linear movement. The result is a telescopic movement.
Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm
Unit mounting: T-slots

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EHK 60
Product Name Linear Ball Screw Actuator
Device Type Rod Type
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 270 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL15-DW-25-ST-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
P16-S Linear Actuator with Limit Switches 150mm 256:1 12 volts - P16-150-256-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 inch (150 mm)
View Details
Pneumatic Linear Actuators - Single Acting Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 126 to 222 inch (3200 to 5639 mm)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 45.86 lbs (20.8 kg)
Drive Type Ball Screw
View Details