Nook Industries, Inc. Series-25 Single Reduction Cylinder DD-256-HD/103

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-25 Single Reduction Cylinder - DD-256-HD/103 - Nook Industries, Inc.
Cleveland, OH, USA
Series-25 Single Reduction Cylinder
DD-256-HD/103
Series-25 Single Reduction Cylinder DD-256-HD/103
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DD-256-HD/103
Product Name Series-25 Single Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 1.2 in/sec (1.83 m/min)
Rated Force 3600 lbs (1633 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-058-HV-B40Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.43 inch (341 mm)
Rated Speed 78.74 in/sec (120 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 7.64 lbs (3.47 kg)
Drive Type Lead Screw/ACME Screw
View Details