Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate is diagonal to deflection points of Y-axes. Small masses can be moved at high acceleration.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | ELZU 60 |
| Product Name | Dual-Axis Belt Driven Actuator |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Rated Speed | 197 in/sec (300 m/min) |
| Rated Force | 180 lbs (81.56 kg) |
| Drive Type | Belt Drive |