Nook Industries, Inc. External Belt Driven Linear Actuator ELSD 60

Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.
Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Suppliers

Company
Product
Description
Supplier Links
External Belt Driven Linear Actuator - ELSD 60 - Nook Industries, Inc.
Cleveland, OH, USA
External Belt Driven Linear Actuator
ELSD 60
External Belt Driven Linear Actuator ELSD 60
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Function:
Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or
rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,
spec and type, or other components.
Fitting length: As required. Max. length 2,000 mm single/extrusion.
Carriage mounting: T-slots
Unit mounting: T-slots or tapped holes in the bearing block, mounting sets.
Belt type: HTD with steel reinforcement minimizes backlash on reversal,
no backlash when changing direction, repeatability: ± 0,1 mm.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELSD 60
Product Name External Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 197 in/sec (300 m/min)
Rated Force 180 lbs (81.56 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 73.06 lbs (33.13 kg)
Drive Type Lead Screw/ACME Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details