Nook Industries, Inc. 36VDC CC Linear Actuator CCHD-1216

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
36VDC CC Linear Actuator - CCHD-1216 - Nook Industries, Inc.
Cleveland, OH, USA
36VDC CC Linear Actuator
CCHD-1216
36VDC CC Linear Actuator CCHD-1216
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1216
Product Name 36VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Mechanical Linear Actuator (Synchro-use) - MAU5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM10D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
2 suppliers
Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details