Nook Industries, Inc. Linear Ball Screw Actuator ELK 80

Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.
Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Screw Actuator - ELK 80 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Ball Screw Actuator
ELK 80
Linear Ball Screw Actuator ELK 80
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage
has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the
nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and
splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for
the carriages in the nut mounting.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELK 80
Product Name Linear Ball Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 899 lbs (408 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (45mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
Electric Actuators/Cylinders - 2171-EGSC-BS-KF-45-75-3P-ND - DigiKey
Specs
Stroke or X-Axis Travel 2.95 inch (75.01 mm)
Rated Speed 7.09 in/sec (10.81 m/min)
Rated Force 26.98 lbs (12.24 kg)
View Details
P8-S Micro Linear Actuator - 25mm - 50:1 - 12 volts - P8-25-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details