Nook Industries, Inc. Internal Belt Driven Linear Actuator ELHZ 80S

Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).
Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Suppliers

Company
Product
Description
Supplier Links
Internal Belt Driven Linear Actuator - ELHZ 80S - Nook Industries, Inc.
Cleveland, OH, USA
Internal Belt Driven Linear Actuator
ELHZ 80S
Internal Belt Driven Linear Actuator ELHZ 80S
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal
linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree
ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device
can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for
application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELHZ 80S
Product Name Internal Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 157 in/sec (240 m/min)
Rated Force 189 lbs (85.64 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL20C1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details