Nook Industries, Inc. Series-50 Double Reduction Cylinder RAD-5062-HD/103

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-50 Double Reduction Cylinder - RAD-5062-HD/103 - Nook Industries, Inc.
Cleveland, OH, USA
Series-50 Double Reduction Cylinder
RAD-5062-HD/103
Series-50 Double Reduction Cylinder RAD-5062-HD/103
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number RAD-5062-HD/103
Product Name Series-50 Double Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.1833 in/sec (0.2794 m/min)
Rated Force 9000 lbs (4082 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-178-HV-EH-U1-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 59.29 inch (1506 mm)
Rated Speed 43.31 in/sec (66 m/min)
Rated Force 66.15 lbs (30 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-5-A-100-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 1.44 in/sec (2.19 m/min)
Rated Force 34 lbs (15.42 kg)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 70.59 lbs (32.01 kg)
Drive Type Ball Screw
View Details