Nook Industries, Inc. 24VDC CC Linear Actuator CCHD-8541

Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.
Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Suppliers

Company
Product
Description
Supplier Links
24VDC CC Linear Actuator - CCHD-8541 - Nook Industries, Inc.
Cleveland, OH, USA
24VDC CC Linear Actuator
CCHD-8541
24VDC CC Linear Actuator CCHD-8541
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-8541
Product Name 24VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL20-DW-45-ST-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Belt driven linear actuator - ELGC-TB-KF-60-300 - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 59.06 in/sec (90 m/min)
View Details
2 suppliers