Nook Industries, Inc. Static Belt Driven Actuator DSSZ 160

Description
This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.
Description
This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Suppliers

Company
Product
Description
Supplier Links
Static Belt Driven Actuator - DSSZ 160 - Nook Industries, Inc.
Cleveland, OH, USA
Static Belt Driven Actuator
DSSZ 160
Static Belt Driven Actuator DSSZ 160
This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is
driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings.
Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment
of two or more linear units running parallel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DSSZ 160
Product Name Static Belt Driven Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 236 in/sec (360 m/min)
Rated Force 899 lbs (408 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 252 lbs (114 kg)
Drive Type Ball Screw
View Details
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum - CONEX-NSA12V6 - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
View Details
Ballscrew Linear Actuator - DL33B-210-SV-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details