Nook Industries, Inc. 110VAC CC Linear Actuator CCHD-5375

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
110VAC CC Linear Actuator - CCHD-5375 - Nook Industries, Inc.
Cleveland, OH, USA
110VAC CC Linear Actuator
CCHD-5375
110VAC CC Linear Actuator CCHD-5375
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-5375
Product Name 110VAC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 4 inch (102 mm)
Rated Speed 0.2000 in/sec (0.3048 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-160-HV-EH-B1-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 52.2 inch (1326 mm)
Rated Speed 43.31 in/sec (66 m/min)
Rated Force 66.15 lbs (30 kg)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (38mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details