Nook Industries, Inc. 110VAC CC Linear Actuator CCHD-5394

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
110VAC CC Linear Actuator - CCHD-5394 - Nook Industries, Inc.
Cleveland, OH, USA
110VAC CC Linear Actuator
CCHD-5394
110VAC CC Linear Actuator CCHD-5394
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-5394
Product Name 110VAC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 0.2000 in/sec (0.3048 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - ES4-06-0250B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 19.84 lbs (9 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details