Nook Industries, Inc. 12VDC CC Linear Actuator CCHD-1059

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
12VDC CC Linear Actuator - CCHD-1059 - Nook Industries, Inc.
Cleveland, OH, USA
12VDC CC Linear Actuator
CCHD-1059
12VDC CC Linear Actuator CCHD-1059
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1059
Product Name 12VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFD - Dual Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details
Electric linear actuator - ELFC-KF-80-200 - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 59.06 in/sec (90 m/min)
View Details
2 suppliers
Linear Actuator - MPAI-B4150EM32E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 46.76 lbs (21.21 kg)
Drive Type Lead Screw/ACME Screw
View Details