Nook Industries, Inc. Belt Driven Linear Actuator ALLZ 204

Description
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a linear, synchronous AC motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings. Several carriages can be driven independently on one guiding profile.
Description
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a linear, synchronous AC motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings. Several carriages can be driven independently on one guiding profile.

Suppliers

Company
Product
Description
Supplier Links
Belt Driven Linear Actuator - ALLZ 204 - Nook Industries, Inc.
Cleveland, OH, USA
Belt Driven Linear Actuator
ALLZ 204
Belt Driven Linear Actuator ALLZ 204
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a linear, synchronous AC motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings. Several carriages can be driven independently on one guiding profile.

This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage,
which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based
on the principle of a linear, synchronous AC motor.
The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a
force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings.
Several carriages can be driven independently on one guiding profile.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ALLZ 204
Product Name Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 315 in/sec (480 m/min)
Rated Force 1261 lbs (572 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-70-SV-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Ball Screw
View Details
P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts - P8-50-252-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details