Nook Industries, Inc. Belt Driven Linear Actuator DLSZ 200

Description
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.
Description
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Suppliers

Company
Product
Description
Supplier Links
Belt Driven Linear Actuator - DLSZ 200 - Nook Industries, Inc.
Cleveland, OH, USA
Belt Driven Linear Actuator
DLSZ 200
Belt Driven Linear Actuator DLSZ 200
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has
roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes
a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw
adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DLSZ 200
Product Name Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 315 in/sec (480 m/min)
Rated Force 1293 lbs (586 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KIT-ES5-06-0150B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 11.81 in/sec (18 m/min)
Rated Force 22.05 lbs (10 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-20-A-300-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.4800 in/sec (0.7315 m/min)
Rated Force 112 lbs (50.79 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 115 lbs (52.1 kg)
Drive Type Ball Screw
View Details