Nook Industries, Inc. 90VDC CC Linear Actuator CCHD-0260

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
90VDC CC Linear Actuator - CCHD-0260 - Nook Industries, Inc.
Cleveland, OH, USA
90VDC CC Linear Actuator
CCHD-0260
90VDC CC Linear Actuator CCHD-0260
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-0260
Product Name 90VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 inch (305 mm)
Rated Speed 0.2000 in/sec (0.3048 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
35DBM-K Linear Actuator Stepper Motor - 35DBM10D3B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Rated Force 8.99 lbs (4.08 kg)
View Details