Nook Industries, Inc. Datasheets for Precision Locknuts
Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles.
Precision Locknuts: Learn more
| Product Name | Notes |
|---|---|
| The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO... | |
| The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking... | |
| The series MR locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 90o. This design offers reduced axial space requirements, which... | |
| The series SFZ locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO... | |
| The series TMF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO... |