Nook Industries, Inc. Belt Driven Linear Actuator DLSZ 160

Description
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.
Description
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Suppliers

Company
Product
Description
Supplier Links
Belt Driven Linear Actuator - DLSZ 160 - Nook Industries, Inc.
Cleveland, OH, USA
Belt Driven Linear Actuator
DLSZ 160
Belt Driven Linear Actuator DLSZ 160
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has
roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes
a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw
adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DLSZ 160
Product Name Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 236 in/sec (360 m/min)
Rated Force 854 lbs (387 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Contrac Electrical Linear Actuator - RSD50 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details
Actuators - Linear Actuators - ES6-12-0400B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 15.75 inch (400 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 13.23 lbs (6 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 90.37 lbs (40.98 kg)
Drive Type Ball Screw
View Details