Nook Industries, Inc. Linear Acme Screw Actuator EGT 40

Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.
Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Suppliers

Company
Product
Description
Supplier Links
Linear Acme Screw Actuator - EGT 40 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Acme Screw Actuator
EGT 40
Linear Acme Screw Actuator EGT 40
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded
lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in
parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages.
The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EGT 40
Product Name Linear Acme Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 270 lbs (122 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

20DBM-L Linear Actuator Stepper Motor - 20DBM20D3B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
P8-S Micro Linear Actuator - 50mm - 165:1 - 12 volts - P8-50-165-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 34.39 lbs (15.6 kg)
Drive Type Ball Screw
View Details