Nook Industries, Inc. External Belt Driven Linear Actuator ELZ 125

Description
This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have maintenance-free ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. This adjuster can also be used for alignment of two or more linear units running parallel.
Description
This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have maintenance-free ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. This adjuster can also be used for alignment of two or more linear units running parallel.

Suppliers

Company
Product
Description
Supplier Links
External Belt Driven Linear Actuator - ELZ 125 - Nook Industries, Inc.
Cleveland, OH, USA
External Belt Driven Linear Actuator
ELZ 125
External Belt Driven Linear Actuator ELZ 125
This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have maintenance-free ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. This adjuster can also be used for alignment of two or more linear units running parallel.

This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal
linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have
maintenance-free ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. This adjuster
can also be used for alignment of two or more linear units running parallel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELZ 125
Product Name External Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 394 in/sec (600 m/min)
Rated Force 1293 lbs (586 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
STEPPER LINEAR ACTUATOR - 20 Series Size 8 (38mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 8.32 lbs (3.77 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTS - Standard Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details