Cleanroom external belt driven actuator with single carriage.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | QLZ 60 |
| Product Name | Belt Driven Linear Actuator |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Rated Speed | 157 in/sec (240 m/min) |
| Rated Force | 180 lbs (81.56 kg) |
| Drive Type | Belt Drive |