Nook Industries, Inc. 36VDC CC Linear Actuator CCHD-1222

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
36VDC CC Linear Actuator - CCHD-1222 - Nook Industries, Inc.
Cleveland, OH, USA
36VDC CC Linear Actuator
CCHD-1222
36VDC CC Linear Actuator CCHD-1222
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1222
Product Name 36VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-210-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details