Nook Industries, Inc. Internal Belt Driven Linear Actuator DLZ 200

Description
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered without cover bands.
Description
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered without cover bands.

Suppliers

Company
Product
Description
Supplier Links
Internal Belt Driven Linear Actuator - DLZ 200 - Nook Industries, Inc.
Cleveland, OH, USA
Internal Belt Driven Linear Actuator
DLZ 200
Internal Belt Driven Linear Actuator DLZ 200
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered without cover bands.

This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive.
Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw
adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear
units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the
guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered
without cover bands.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DLZ 200
Product Name Internal Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 315 in/sec (480 m/min)
Rated Force 854 lbs (387 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 171 lbs (77.48 kg)
Drive Type Lead Screw/ACME Screw
View Details
Electric Linear Actuators - 1865330 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.9843 in/sec (1.5 m/min)
View Details