Nook Industries, Inc. 24VDC CC Linear Actuator CCHD-8540

Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.
Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Suppliers

Company
Product
Description
Supplier Links
24VDC CC Linear Actuator - CCHD-8540 - Nook Industries, Inc.
Cleveland, OH, USA
24VDC CC Linear Actuator
CCHD-8540
24VDC CC Linear Actuator CCHD-8540
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-8540
Product Name 24VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 inch (305 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (65mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Rated Force 4.7 lbs (2.13 kg)
View Details