This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal
linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree
ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device
can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for
application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | ELHZ 80 |
| Product Name | Internal Belt Driven Linear Actuator |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Rated Speed | 157 in/sec (240 m/min) |
| Rated Force | 189 lbs (85.64 kg) |
| Drive Type | Belt Drive |