IDEC Corporation Programmable (PLC, PAC) FC6A-C16R1CE

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1309-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1309-ND
Programmable (PLC, PAC) 1885-1309-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, 16 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec - 81Y2251 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 16 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec
81Y2251
Cpu Module, 16 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec 81Y2251
CPU MODULE, 16 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

CPU MODULE, 16 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - FC6A-C16R1CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C16R1CE
Controllers - Programmable (PLC, PAC) FC6A-C16R1CE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
IDEC Programmable Logic Controllers - FC6A-C16R1CE - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Programmable Logic Controllers
FC6A-C16R1CE
IDEC Programmable Logic Controllers FC6A-C16R1CE
16IO CPU 24VDC Relay

16IO CPU 24VDC Relay

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1309-ND 81Y2251 FC6A-C16R1CE FC6A-C16R1CE
Product Name Programmable (PLC, PAC) Cpu Module, 16 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec Controllers - Programmable (PLC, PAC) IDEC Programmable Logic Controllers
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details