Programmable Logic Controller (PLC) DIN Rail 24VDC
24IO CPU 24VDC Relay
CPU MODULE, 24 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 24VDC
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1885-1232-ND | FC6A-C24R1CE | 81Y2255 | FC6A-C24R1CE |
| Product Name | Programmable (PLC, PAC) | IDEC Programmable Logic Controllers | Cpu Module, 24 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec | Controllers - Programmable (PLC, PAC) |
| Input | Digital | |||
| Output | Relay Output | |||
| Computer Interface Options | Single Serial Interface; Ethernet | |||
| Network Options | Ethernet | |||
| Power | 24VDC |