IDEC Corporation Programmable (PLC, PAC) FC6A-C24P1CE

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1230-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1230-ND
Programmable (PLC, PAC) 1885-1230-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, 24 I/o, 24Vdc; No. Of Analog Inputs Idec - 81Y2253 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 24 I/o, 24Vdc; No. Of Analog Inputs Idec
81Y2253
Cpu Module, 24 I/o, 24Vdc; No. Of Analog Inputs Idec 81Y2253
CPU MODULE, 24 I/O, 24VDC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

CPU MODULE, 24 I/O, 24VDC; No. of Analog Inputs:14; No. of Analog Outputs:10; No. of Digital Inputs:14; No. of Digital Outputs:10; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Programmable Logic Controllers - FC6A-C24P1CE - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Programmable Logic Controllers
FC6A-C24P1CE
IDEC Programmable Logic Controllers FC6A-C24P1CE
24IO CPU 24VDC Trans. Source

24IO CPU 24VDC Trans. Source

Supplier's Site
Controllers - Programmable (PLC, PAC) - FC6A-C24P1CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C24P1CE
Controllers - Programmable (PLC, PAC) FC6A-C24P1CE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1230-ND 81Y2253 FC6A-C24P1CE FC6A-C24P1CE
Product Name Programmable (PLC, PAC) Cpu Module, 24 I/o, 24Vdc; No. Of Analog Inputs Idec IDEC Programmable Logic Controllers Controllers - Programmable (PLC, PAC)
Input Digital
Output Transistor Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data