Programmable Logic Controller (PLC) DIN Rail 12VDC
CPU MODULE, 40 I/O, RELAY O/P, 12VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 12VDC
40IO CPU 12VDC Relay
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1885-1168-ND | 81Y2268 | FC6A-C40R1DE | FC6A-C40R1DE |
| Product Name | Programmable (PLC, PAC) | Cpu Module, 40 I/o, Relay O/p, 12Vdc; No. Of Analog Inputs Idec | Controllers - Programmable (PLC, PAC) | IDEC Programmable Logic Controllers |
| Input | Digital | |||
| Output | Relay Output | |||
| Computer Interface Options | Single Serial Interface; Ethernet | |||
| Network Options | Ethernet | |||
| Power | 12VDC |