Idec FC6A-D16R1CEE PLC CPU
Programmable Logic Controller (PLC) DIN Rail 24VDC
CPU MODULE, PLC, 8 I/O, 24VDC; No. of Analog Inputs:8; No. of Analog Outputs:8; No. of Digital Inputs:8; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Plus PLC Series RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 24VDC
16IO Plus CPU 24VDC 8in/8out Relay
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 479521 | 1885-1193-ND | 45AC4292 | FC6A-D16R1CEE | FC6A-D16R1CEE |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | Cpu Module, Plc, 8 I/o, 24Vdc; No. Of Analog Inputs Idec | Controllers - Programmable (PLC, PAC) | IDEC Programmable Logic Controllers |
| Input | Analog Input; Analogue | Digital | |||
| Output | Relay Output; Relay | Relay Output | |||
| Agency Approval | RoHS Certified | CE, cULus | |||
| Inputs | 8 | 8 | 8 | 8 | |
| Outputs | 10 | 8 | 8 | 8 |