IDEC Corporation Programmable (PLC, PAC) FC6A-C40R1CE

Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 1885-1167-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
1885-1167-ND
Programmable (PLC, PAC) 1885-1167-ND
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec - 81Y2266 - Newark, An Avnet Company
Chicago, IL, United States
Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec
81Y2266
Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec 81Y2266
CPU MODULE, 40 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

CPU MODULE, 40 I/O, RELAY O/P, 24VDC; No. of Analog Inputs:24; No. of Analog Outputs:16; No. of Digital Inputs:24; No. of Digital Outputs:16; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Programmable Logic Controllers - FC6A-C40R1CE - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Programmable Logic Controllers
FC6A-C40R1CE
IDEC Programmable Logic Controllers FC6A-C40R1CE
40IO CPU 24VDC Relay

40IO CPU 24VDC Relay

Supplier's Site
Controllers - Programmable (PLC, PAC) - FC6A-C40R1CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
FC6A-C40R1CE
Controllers - Programmable (PLC, PAC) FC6A-C40R1CE
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1885-1167-ND 81Y2266 FC6A-C40R1CE FC6A-C40R1CE
Product Name Programmable (PLC, PAC) Cpu Module, 40 I/o, Relay O/p, 24Vdc; No. Of Analog Inputs Idec IDEC Programmable Logic Controllers Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details