Programmable Logic Controller (PLC) DIN Rail 24VDC
CPU MODULE, 16 I/O, 24VDC; No. of Analog Inputs:9; No. of Analog Outputs:7; No. of Digital Inputs:9; No. of Digital Outputs:7; Meter Display Type:LCD Monochrome; IP / NEMA Rating:IP20; Product Range:MicroSmart FC6A Series RoHS Compliant: Yes
16IO CPU 24VDC Trans. Source
Programmable Logic Controller (PLC) DIN Rail 24VDC
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1885-1307-ND | 81Y2249 | FC6A-C16P1CE | FC6A-C16P1CE |
| Product Name | Programmable (PLC, PAC) | Cpu Module, 16 I/o, 24Vdc; No. Of Analog Inputs Idec | IDEC Programmable Logic Controllers | Controllers - Programmable (PLC, PAC) |
| Input | Digital | |||
| Output | Transistor Output | |||
| Computer Interface Options | Single Serial Interface; Ethernet | |||
| Network Options | Ethernet | |||
| Power | 24VDC |