Programmable Logic Controller (PLC) DIN Rail 24VDC
PLC PROCESSOR
| DigiKey | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 2039-DVP12SE11R-ND | DVP12SE11R |
| Product Name | Programmable (PLC, PAC) | DLPC Programmable Logic Controllers |
| Input | Digital | |
| Output | Relay Output | |
| Computer Interface Options | Single Serial Interface; Ethernet | |
| Network Options | Ethernet | |
| Power | 24VDC |
Supply voltage AC 100V to 240 V