Broadcom Inc. High Temperature 115ºC, 1250/2500 CPR 6-Channel Commutation Encoder AEDT-9340-W00

Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Request a Quote Datasheet
Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature 115ºC, 1250/2500 CPR 6-Channel Commutation Encoder - AEDT-9340-W00 - Broadcom Inc.
San Jose, CA, USA
High Temperature 115ºC, 1250/2500 CPR 6-Channel Commutation Encoder
AEDT-9340-W00
High Temperature 115ºC, 1250/2500 CPR 6-Channel Commutation Encoder AEDT-9340-W00
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs.
The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market.
In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device.
Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Supplier's Site
Encoders - 516-4161-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-4161-ND
Encoders 516-4161-ND
Rotary Encoder Optical 2500 Quadrature with Index (Incremental)

Rotary Encoder Optical 2500 Quadrature with Index (Incremental)

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 6 Channel 2500CPR

Encoders 6 Channel 2500CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AEDT-9340-W00 516-4161-ND AEDT-9340-W00
Product Name High Temperature 115ºC, 1250/2500 CPR 6-Channel Commutation Encoder Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
Motion Control Sensors - 100482 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Push Pull
Counts / Revolution 1024 (counts/revolution)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Optical Encoders with Mechanical Detent - BG20 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Optical
View Details