Broadcom Inc. High Temperature 115ºC, Three Channel Optical Incremental Encoder Modules AEDT-9140-E00

Description
The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a codewheel at 11.00mm (0.433inch) or 11.60mm optical radius.Resolutions are available from 100 through 1000 CPR.The operating temperature ranges from -40 degree Celcius through 115 degree Celcius with the maximum operating frequency at 100KHz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).
Datasheet
Description
The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a codewheel at 11.00mm (0.433inch) or 11.60mm optical radius.Resolutions are available from 100 through 1000 CPR.The operating temperature ranges from -40 degree Celcius through 115 degree Celcius with the maximum operating frequency at 100KHz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature 115ºC, Three Channel Optical Incremental Encoder Modules - AEDT-9140-E00 - Broadcom Inc.
San Jose, CA, USA
High Temperature 115ºC, Three Channel Optical Incremental Encoder Modules
AEDT-9140-E00
High Temperature 115ºC, Three Channel Optical Incremental Encoder Modules AEDT-9140-E00
The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a codewheel at 11.00mm (0.433inch) or 11.60mm optical radius.Resolutions are available from 100 through 1000 CPR.The operating temperature ranges from -40 degree Celcius through 115 degree Celcius with the maximum operating frequency at 100KHz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).

The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry.

The product is designed for use with a codewheel at 11.00mm (0.433inch) or 11.60mm optical radius.Resolutions are available from 100 through 1000 CPR.The operating temperature ranges from -40 degree Celcius through 115 degree Celcius with the maximum operating frequency at 100KHz.The design uses transmissive technology and produces a 3-channel output (A, B & Z).

Supplier's Site
Sheung Wan, Hong Kong
Encoders 3 Channel 200CPR

Encoders 3 Channel 200CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number AEDT-9140-E00 AEDT-9140-E00
Product Name High Temperature 115ºC, Three Channel Optical Incremental Encoder Modules Encoders
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Rotary Encoder - M122-A - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Voltage; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details