Broadcom Inc. High Temperature 115°C, 1250/2500 CPR 6-Channel Commutation Encoder AEDT-9340-J00

Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Datasheet
Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature 115°C, 1250/2500 CPR 6-Channel Commutation Encoder - AEDT-9340-J00 - Broadcom Inc.
San Jose, CA, USA
High Temperature 115°C, 1250/2500 CPR 6-Channel Commutation Encoder
AEDT-9340-J00
High Temperature 115°C, 1250/2500 CPR 6-Channel Commutation Encoder AEDT-9340-J00
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs.
The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market.
In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device.
Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 6 Channel 1024CPR

Encoders 6 Channel 1024CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number AEDT-9340-J00 AEDT-9340-J00
Product Name High Temperature 115°C, 1250/2500 CPR 6-Channel Commutation Encoder Encoders
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - DP11SHN15B30S-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Incremental encoder: Series HXM3-64 - Encoders Series HXM3-64 magnetic Encoder, digital outputs 3 channels, 16 - 64 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave
View Details
Rotary Incremental Encoders - 9125 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details