Rotary Encoder Optical Programmable Digital
Rotary Encoder Optical Programmable Digital
Rotary Encoder Optical Programmable Digital
Broadcom AEDR-8710-102 Optical Encoder
ROTARY ENCODER OPTICAL PROG
ENCODER, INCREMENTAL, 3-CH, DIGITAL O/P; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:318LPI; No. of Detents:0 Detents; Orientation:Vertical
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 516-3187-1-ND | 334862 | AEDR-8710-102 | 58Y4472 |
| Product Name | Encoders | Optical Rotary Encoders | Encoders | Encoder, Incremental, 3-Ch, Digital O/p; Encoder Technology Broadcom |
| Encoder Technology | Optical | Optical | ||
| Features | Programmable | Hollow Shaft | ||
| Operating Temperature | -4 to 185 F (-20 to 85 C) | |||
| Encoder Type | Incremental | Incremental |