Broadcom Inc. 2-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9100-A14

Description
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Datasheet
Description
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel encoder and codewheel, 11mm Optical Radius bundled pack - HEDB-9100-A14 - Broadcom Inc.
San Jose, CA, USA
2-Channel encoder and codewheel, 11mm Optical Radius bundled pack
HEDB-9100-A14
2-Channel encoder and codewheel, 11mm Optical Radius bundled pack HEDB-9100-A14
The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment. The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

The HEDB-9100 series are two channel optical incremental encoder modules offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The HEDB-9100 has two channel quadrature output. The HEDB-9100 is designed for use with a HEDS-5120 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the single 5V supply input are accessed through five 0.025 inch square pins located on 0.1 inch (pitch) centers.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 500 CPR 5mm Carbon Wheel

Encoders 2 Channel 500 CPR 5mm Carbon Wheel

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number HEDB-9100-A14 HEDB-9100-A14
Product Name 2-Channel encoder and codewheel, 11mm Optical Radius bundled pack Encoders
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01072-080-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
3 suppliers
Encoders - Industrial - 1882-1054133-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2000 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 775 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
Diameter / Width 1.38 inch (34.92 mm)
View Details
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details