Broadcom Inc. Ultra-Precision 17-Bit Absolute Encoder AEAT-9000-1GSH1

Description
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to the motor unlike conventional encoders. As a result design engineers can expect cost savings and better performance of the overall system. The AEAT-9000 series addresses key motor qualities such as position accuracy, speed stability, and bandwidth which determine command-signal response, disturbance rejection capability, power loss, size, and quietness. They are capable of the industry’s best accuracy for an absolute encoder. The AEAT-9000 is a modular absolute encoder that consists of a read head module and a high-precision code disc. The modular design allows for better flexibility to system designers to easily design-in the encoder feedback system.
Request a Quote Datasheet
Description
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to the motor unlike conventional encoders. As a result design engineers can expect cost savings and better performance of the overall system. The AEAT-9000 series addresses key motor qualities such as position accuracy, speed stability, and bandwidth which determine command-signal response, disturbance rejection capability, power loss, size, and quietness. They are capable of the industry’s best accuracy for an absolute encoder. The AEAT-9000 is a modular absolute encoder that consists of a read head module and a high-precision code disc. The modular design allows for better flexibility to system designers to easily design-in the encoder feedback system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precision 17-Bit Absolute Encoder - AEAT-9000-1GSH1 - Broadcom Inc.
San Jose, CA, USA
Ultra-Precision 17-Bit Absolute Encoder
AEAT-9000-1GSH1
Ultra-Precision 17-Bit Absolute Encoder AEAT-9000-1GSH1
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to the motor unlike conventional encoders. As a result design engineers can expect cost savings and better performance of the overall system. The AEAT-9000 series addresses key motor qualities such as position accuracy, speed stability, and bandwidth which determine command-signal response, disturbance rejection capability, power loss, size, and quietness. They are capable of the industry’s best accuracy for an absolute encoder. The AEAT-9000 is a modular absolute encoder that consists of a read head module and a high-precision code disc. The modular design allows for better flexibility to system designers to easily design-in the encoder feedback system.

The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to the motor unlike conventional encoders. As a result design engineers can expect cost savings and better performance of the overall system.

The AEAT-9000 series addresses key motor qualities such as position accuracy, speed stability, and bandwidth which determine command-signal response, disturbance rejection capability, power loss, size, and quietness. They are capable of the industry’s best accuracy for an absolute encoder.

The AEAT-9000 is a modular absolute encoder that consists of a read head module and a high-precision code disc. The modular design allows for better flexibility to system designers to easily design-in the encoder feedback system.

Supplier's Site
Encoders - 516-3123-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3123-ND
Encoders 516-3123-ND
Rotary Encoder Optical 2048 Binary (Absolute)

Rotary Encoder Optical 2048 Binary (Absolute)

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 17 bit Encoder

Encoders 17 bit Encoder

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AEAT-9000-1GSH1 516-3123-ND AEAT-9000-1GSH1
Product Name Ultra-Precision 17-Bit Absolute Encoder Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Absolute; Incremental Absolute
Encoder Output Single Channel
Output Signal Square Wave; Serial; Serial Synchronous Interface
Counts / Revolution 2048 (counts/revolution) 2048 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder with Magnetic Detent - HR100 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details
Hollow Shaft Incremental Encoder - 8235S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details