Broadcom Inc. High Resolution 3-channel Housed Encoder Module Kits with Integrated Differential Line Driver IC AEDL-5xxx

Description
The Avago AEDL-5xxx is a series of high resolution 3-channel housed encoder module kits with integrated differential line driver IC supporting RS-422 outputs. Each AEDL-5xxx kit contains an AEDT-981x module, a film codewheel and an AM26C31Q line driver IC which provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-5xxx include the AM26LS32 and AM26LS33. Standard encoding resolutions supported by the AEDL-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions. Features Dual Channel Quadrature Outputs with Index Pulse Output Complementary Outputs with Industry Standard Line Driver IC Encoding Resolution up to 5000 CPR Operating Temperature from -40°C to +85°C No Signal Adjustment Required Quick and Easy Assembly Cost Effective Solution Small Size Single 5V Supply with ±10% Tolerance On-board Decoupling Capacitor for Enhanced Noise Immunity Applications The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones
Description
The Avago AEDL-5xxx is a series of high resolution 3-channel housed encoder module kits with integrated differential line driver IC supporting RS-422 outputs. Each AEDL-5xxx kit contains an AEDT-981x module, a film codewheel and an AM26C31Q line driver IC which provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-5xxx include the AM26LS32 and AM26LS33. Standard encoding resolutions supported by the AEDL-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions. Features Dual Channel Quadrature Outputs with Index Pulse Output Complementary Outputs with Industry Standard Line Driver IC Encoding Resolution up to 5000 CPR Operating Temperature from -40°C to +85°C No Signal Adjustment Required Quick and Easy Assembly Cost Effective Solution Small Size Single 5V Supply with ±10% Tolerance On-board Decoupling Capacitor for Enhanced Noise Immunity Applications The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones

Suppliers

Company
Product
Description
Supplier Links
High Resolution 3-channel Housed Encoder Module Kits with Integrated Differential Line Driver IC - AEDL-5xxx - Broadcom Inc.
San Jose, CA, USA
High Resolution 3-channel Housed Encoder Module Kits with Integrated Differential Line Driver IC
AEDL-5xxx
High Resolution 3-channel Housed Encoder Module Kits with Integrated Differential Line Driver IC AEDL-5xxx
The Avago AEDL-5xxx is a series of high resolution 3-channel housed encoder module kits with integrated differential line driver IC supporting RS-422 outputs. Each AEDL-5xxx kit contains an AEDT-981x module, a film codewheel and an AM26C31Q line driver IC which provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-5xxx include the AM26LS32 and AM26LS33. Standard encoding resolutions supported by the AEDL-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions. Features Dual Channel Quadrature Outputs with Index Pulse Output Complementary Outputs with Industry Standard Line Driver IC Encoding Resolution up to 5000 CPR Operating Temperature from -40°C to +85°C No Signal Adjustment Required Quick and Easy Assembly Cost Effective Solution Small Size Single 5V Supply with ±10% Tolerance On-board Decoupling Capacitor for Enhanced Noise Immunity Applications The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones

The Avago AEDL-5xxx is a series of high resolution 3-channel housed encoder module kits with integrated differential line driver IC supporting RS-422 outputs. Each AEDL-5xxx kit contains an AEDT-981x module, a film codewheel and an AM26C31Q line driver IC which provides complementary outputs for each encoder channel (i.e., A, A/, B, B/, I, and I/). Recommended line receiver ICs for the AEDL-5xxx include the AM26LS32 and AM26LS33.

Standard encoding resolutions supported by the AEDL-5xxx are from 2000 and 5000 CPR. Consult local Avago sales representatives for other resolutions.

Features

  • Dual Channel Quadrature Outputs with Index Pulse Output
  • Complementary Outputs with Industry Standard Line Driver IC
  • Encoding Resolution up to 5000 CPR
  • Operating Temperature from -40°C to +85°C
  • No Signal Adjustment Required
  • Quick and Easy Assembly
  • Cost Effective Solution
  • Small Size
  • Single 5V Supply with ±10% Tolerance
  • On-board Decoupling Capacitor for Enhanced Noise Immunity

Applications

The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to:

  • DC Servo Motors
  • Linear and Rotary Actuators
  • Factory Automation Equipment
  • 3D Printers
  • Robotics
  • Unmanned Aerial Vehicles (UAV) or Drones
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Rotary Encoders
Product Number AEDL-5xxx
Product Name High Resolution 3-channel Housed Encoder Module Kits with Integrated Differential Line Driver IC
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
incremental-encoders - UCD-IPC00-XXXXX-3A7S-5AW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Programmable
View Details