Broadcom Inc. 6-Channel Optical Incremental Encoder AEDS-9340-L00

Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Datasheet
Description
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel Optical Incremental Encoder - AEDS-9340-L00 - Broadcom Inc.
San Jose, CA, USA
6-Channel Optical Incremental Encoder
AEDS-9340-L00
6-Channel Optical Incremental Encoder AEDS-9340-L00
Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device. Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Avago Technologies’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs.
The optical encoder integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed easily by re-configuring the codewheel pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market.
In addition, the switching accuracy is known to be much better than conventional Hall sensors where the commutation accuracy for AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor enclosed with an integrated feedback device.
Avago Technologies’ 6-channel commutation optical encoder is available in resolutions from 1000 CPR to 2500 CPR, and the shaft diameter is available from 3 mm up to 10 mm. An alignment tool, HEDS-8952, is also available to help the system integrators to align the encoder to the motor shaft. The alignment tool, HEDS-8952, is available in 'Accessories > Alignment Tool' section.

Supplier's Site
Sheung Wan, Hong Kong
Encoders 6 Channel 1250CPR Z11 Encoder

Encoders 6 Channel 1250CPR Z11 Encoder

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders
Product Number AEDS-9340-L00 AEDS-9340-L00
Product Name 6-Channel Optical Incremental Encoder Encoders
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - DP09SHN12A15F-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 12 (counts/revolution)
Operating Temperature 14 to 149 F (-10 to 65 C)
View Details
2 suppliers
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details