Broadcom Inc. 39-bit Multi-turn Absolute Encoder AS38-H39E-B13S

Description
The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is accompanied by a high-precision amplifier circuitry coupled with a special multi-track code disk that rotates between the emitter and the detector. The multi-turn encoder does not need a battery as its power is generated by the Wiegand-based energy harvesting technology. When the shaft rotates, the magnet mounted on the shaft moves in tandem. The energy harvesting coil module reacts with the moving magnet field, generating count pulses and energy as a result. The beauty is that the same amount of energy is generated independent of the speed of rotation. The generated energy is sufficient to power the revolution tracking circuitry. Therefore, no miss counts occur even in the absence of an external power supply.
Request a Quote Datasheet
Description
The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is accompanied by a high-precision amplifier circuitry coupled with a special multi-track code disk that rotates between the emitter and the detector. The multi-turn encoder does not need a battery as its power is generated by the Wiegand-based energy harvesting technology. When the shaft rotates, the magnet mounted on the shaft moves in tandem. The energy harvesting coil module reacts with the moving magnet field, generating count pulses and energy as a result. The beauty is that the same amount of energy is generated independent of the speed of rotation. The generated energy is sufficient to power the revolution tracking circuitry. Therefore, no miss counts occur even in the absence of an external power supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39-bit Multi-turn Absolute Encoder - AS38-H39E-B13S - Broadcom Inc.
San Jose, CA, USA
39-bit Multi-turn Absolute Encoder
AS38-H39E-B13S
39-bit Multi-turn Absolute Encoder AS38-H39E-B13S
The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is accompanied by a high-precision amplifier circuitry coupled with a special multi-track code disk that rotates between the emitter and the detector. The multi-turn encoder does not need a battery as its power is generated by the Wiegand-based energy harvesting technology. When the shaft rotates, the magnet mounted on the shaft moves in tandem. The energy harvesting coil module reacts with the moving magnet field, generating count pulses and energy as a result. The beauty is that the same amount of energy is generated independent of the speed of rotation. The generated energy is sufficient to power the revolution tracking circuitry. Therefore, no miss counts occur even in the absence of an external power supply.

The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is accompanied by a high-precision amplifier circuitry coupled with a special multi-track code disk that rotates between the emitter and the detector. The multi-turn encoder does not need a battery as its power is generated by the Wiegand-based energy harvesting technology. When the shaft rotates, the magnet mounted on the shaft moves in tandem. The energy harvesting coil module reacts with the moving magnet field, generating count pulses and energy as a result. The beauty is that the same amount of energy is generated independent of the speed of rotation. The generated energy is sufficient to power the revolution tracking circuitry. Therefore, no miss counts occur even in the absence of an external power supply.

Supplier's Site
Encoders - Industrial - 516-3356-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
516-3356-ND
Encoders - Industrial 516-3356-ND
ENCODER OPT BINARY WIRE LEADS

ENCODER OPT BINARY WIRE LEADS

Buy Now Datasheet
Absolute Optical Encoder, 39 Bits Rohs Compliant Broadcom - 31AJ4506 - Newark, An Avnet Company
Chicago, IL, United States
Absolute Optical Encoder, 39 Bits Rohs Compliant Broadcom
31AJ4506
Absolute Optical Encoder, 39 Bits Rohs Compliant Broadcom 31AJ4506
ABSOLUTE OPTICAL ENCODER, 39 BITS ROHS COMPLIANT: YES

ABSOLUTE OPTICAL ENCODER, 39 BITS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders EHMT 39Bits Hsed 38mm BissC 8mmShf

Encoders EHMT 39Bits Hsed 38mm BissC 8mmShf

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AS38-H39E-B13S 516-3356-ND 31AJ4506 AS38-H39E-B13S
Product Name 39-bit Multi-turn Absolute Encoder Encoders - Industrial Absolute Optical Encoder, 39 Bits Rohs Compliant Broadcom Encoders
Encoder Technology Optical Optical Optical
Encoder Type Absolute Absolute Absolute
Features Hollow Shaft
Absolute Encoder Output Code Binary Binary
Output Signal BiSS-C
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 30MT Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Incremental; Modular Kit
Encoder Output Quadrature
View Details
M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details