Broadcom Inc. Encoders HEDL-5560#B13

Description
Encoders 2 Channel 1000 CPR 8mm Line Driver
Datasheet
Description
Encoders 2 Channel 1000 CPR 8mm Line Driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Encoders 2 Channel 1000 CPR 8mm Line Driver

Encoders 2 Channel 1000 CPR 8mm Line Driver

Buy Now Datasheet
Encoder, 2Channel, 1000Cpr, 8Mm; Supply Voltage Min Broadcom - 97K1197 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 2Channel, 1000Cpr, 8Mm; Supply Voltage Min Broadcom
97K1197
Encoder, 2Channel, 1000Cpr, 8Mm; Supply Voltage Min Broadcom 97K1197
ENCODER, 2CHANNEL, 1000CPR, 8MM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:1000; Product Range:HEDL-5560 Series; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

ENCODER, 2CHANNEL, 1000CPR, 8MM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2 Channel; Rotational Speed Max:-; Encoder Resolution:1000; Product Range:HEDL-5560 Series; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number HEDL-5560#B13 97K1197
Product Name Encoders Encoder, 2Channel, 1000Cpr, 8Mm; Supply Voltage Min Broadcom
Counts / Revolution 1000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details