Broadcom Inc. Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2-channel 28mm Codewheel/hub Assembly Designed To Work With Rose (HEDR-8000/8100 Series) | |
| 3-channel 28mm Bare Codewheel Designed To Work With 3-channel Zipper1 (HEDS-9140 Series). The Codewheel Data Track Is Located Between The Outer And Inner Index Tracks. | |
| Avago Technologies offers a wide variety of codewheels for use with Avago Technologies' HEDS-9000, HEDS-9100, HEDS-9040, and HEDS-9140 series Encoder Modules. Designed for many environments, applications, and budgets, these codewheels... | |
| Avago Technologies offers a wide variety of codewheels for use with Avago Technologies's HEDS-9000, HEDS-9100, HEDS-9040, and HEDS-9140 series Encoder Modules. Designed for many environments, applications, and budgets, these codewheels... | |
| Avgo Technologies offers a wide variety of codewheels for use with Avago Technologies HEDS-9000, HEDS-9100, HEDS-9040, and HEDS-9140 series Encoder Modules. Designed for many environments, applications, and budgets, these codewheels... | |
| The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr... | |
| The HEDR-542X series are high performance, cost effective,two-channe l optical incremental housed encoders. These encoders emphasize high reliability, high resolution and easy assembly. The HEDR-542X housed encoders use reflective technology... | |
| The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains... | |
| The HEDS-65XX/HEDL-65XX are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source (emitter),... | |
| The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a... | |
| The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed... | |
| The HEDS-9141 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source... | |
| The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. | |
| The HEDS-9710 series is a high performance, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module... | |
| The HEDS-9730 series is a high performance, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module... | |
| The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and... | |
| The HEDT-9000 series and the HEDT-9100 series are high performance, low cost, optical incremental encoder modules that operate to 125 degrees C. When used with a codewheel, these modules detects... | |
| The HEDT-9040 and HEDT-9140 are high temperature three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a... | |
| The HRPG series is a family of miniature panel mount optical rotary encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG rotary encoder is designed... | |
| The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on... |
| << Prev |