Broadcom Inc. Magnetic Incremental Encoder AEAT-601B-F06

Description
The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback. The incremental magnetic encoder provides design engineers with a 256 CPR resolution package to cater to different application needs. In addition, the AEAT-601B incremental magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system. With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-601B series of incremental magnetic encoder assures design engineers with the highest level of performance under extreme operating temperatures. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications. Moreover, its single 5V power supply input and accompanying cable output makes the encoder compatible with a wider range of industrial automation applications. The AEAT-601B is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications.
Request a Quote Datasheet
Description
The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback. The incremental magnetic encoder provides design engineers with a 256 CPR resolution package to cater to different application needs. In addition, the AEAT-601B incremental magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system. With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-601B series of incremental magnetic encoder assures design engineers with the highest level of performance under extreme operating temperatures. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications. Moreover, its single 5V power supply input and accompanying cable output makes the encoder compatible with a wider range of industrial automation applications. The AEAT-601B is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Incremental Encoder - AEAT-601B-F06 - Broadcom Inc.
San Jose, CA, USA
Magnetic Incremental Encoder
AEAT-601B-F06
Magnetic Incremental Encoder AEAT-601B-F06
The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback. The incremental magnetic encoder provides design engineers with a 256 CPR resolution package to cater to different application needs. In addition, the AEAT-601B incremental magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system. With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-601B series of incremental magnetic encoder assures design engineers with the highest level of performance under extreme operating temperatures. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications. Moreover, its single 5V power supply input and accompanying cable output makes the encoder compatible with a wider range of industrial automation applications. The AEAT-601B is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications.

The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback.
The incremental magnetic encoder provides design engineers with a 256 CPR resolution package to cater to different application needs. In addition, the AEAT-601B incremental magnetic encoder comes complete with housing that enables easier assembly and integration to customers' applications. Thus eliminating the tedious and cumbersome process of alligning the encoder and codewheel against the rotation shaft of the motor system.
With a wide operating temperature rating of between -40ºC to 125ºC, the AEAT-601B series of incremental magnetic encoder assures design engineers with the highest level of performance under extreme operating temperatures. Coupled with its robust characteristics, the encoder is resistant to oil and dirt influence, making it ideal for industrial automation applications.
Moreover, its single 5V power supply input and accompanying cable output makes the encoder compatible with a wider range of industrial automation applications. The AEAT-601B is packaged in a small form factor, allowing design engineers to easily design-in or integrate with space-constraint applications.

Supplier's Site
Mechanical Rotary Encoders - 7140237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7140237P
Mechanical Rotary Encoders 7140237P
Broadcom AEAT-601B-F06

Broadcom AEAT-601B-F06

Supplier's Site
Mechanical Rotary Encoders - 7140237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7140237
Mechanical Rotary Encoders 7140237
Broadcom AEAT-601B-F06

Broadcom AEAT-601B-F06

Supplier's Site
Mechanical Rotary Encoders - 1783257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
1783257
Mechanical Rotary Encoders 1783257
Broadcom AEAT-601B-F06

Broadcom AEAT-601B-F06

Supplier's Site
Encoders - Industrial - 516-3632-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
516-3632-ND
Encoders - Industrial 516-3632-ND
ENCODER MAGNETIC QUAD VERT LEAD

ENCODER MAGNETIC QUAD VERT LEAD

Buy Now Datasheet
Encoder, Incremental, 3-Ch, 12000Rpm; Supply Voltage Min Broadcom - 58Y4463 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 3-Ch, 12000Rpm; Supply Voltage Min Broadcom
58Y4463
Encoder, Incremental, 3-Ch, 12000Rpm; Supply Voltage Min Broadcom 58Y4463
ENCODER, INCREMENTAL, 3-CH, 12000RPM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3Channels; Rotational Speed Max:12000rpm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ENCODER, INCREMENTAL, 3-CH, 12000RPM; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3Channels; Rotational Speed Max:12000rpm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders Magnetic Encoder

Encoders Magnetic Encoder

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AEAT-601B-F06 7140237P 7140237 516-3632-ND 58Y4463 AEAT-601B-F06
Product Name Magnetic Incremental Encoder Mechanical Rotary Encoders Mechanical Rotary Encoders Encoders - Industrial Encoder, Incremental, 3-Ch, 12000Rpm; Supply Voltage Min Broadcom Encoders
Encoder Technology Magnetic Mechanical Mechanical Magnetic
Encoder Type Incremental Incremental Incremental Incremental Incremental
Features Hollow Shaft
Encoder Output Quadrature Quadrature Quadrature Quadrature; Index
Output Signal Square Wave Quadrature
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0808-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details