Broadcom Inc. High Temp Multiturn Absolute Encoder Module, 12-bit AEAT-84AD-LBSC0

Description
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug&Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's AEAT-84AD is an add-on module that adds motor shaft revolution count capability to AEAS-7000, the industry's smallest high-speed, plug-and-play absolute encoder. The combination of AEAS-7000 absolute encoder and AEAT-84AD shaft revolution count module uses a modular approach that reduces the number of assembly steps to 4, versus other approaches that require as many as 8 steps. The encoder combination also dramatically reduces the number of components needed from approximately 120 to as few as 4, decreasing inventory, manufacturing, and purchasing costs. As a result, customers' supply chain is being simplified! In addition, it reduces manufacturer design cycles by eliminating the need for multiple alignment adjustments with its industry-first plug-and-play feature. Absolute encoders are used in machines that need information about the position of components before any motion occurs. The AEAS-7000/AEAT-84AD is capable of position resolutions ranging from 12 bits to 16 bits, combined with 12- or 14-bit revolution count resolution.
Request a Quote Datasheet
Description
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug&Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's AEAT-84AD is an add-on module that adds motor shaft revolution count capability to AEAS-7000, the industry's smallest high-speed, plug-and-play absolute encoder. The combination of AEAS-7000 absolute encoder and AEAT-84AD shaft revolution count module uses a modular approach that reduces the number of assembly steps to 4, versus other approaches that require as many as 8 steps. The encoder combination also dramatically reduces the number of components needed from approximately 120 to as few as 4, decreasing inventory, manufacturing, and purchasing costs. As a result, customers' supply chain is being simplified! In addition, it reduces manufacturer design cycles by eliminating the need for multiple alignment adjustments with its industry-first plug-and-play feature. Absolute encoders are used in machines that need information about the position of components before any motion occurs. The AEAS-7000/AEAT-84AD is capable of position resolutions ranging from 12 bits to 16 bits, combined with 12- or 14-bit revolution count resolution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Multiturn Absolute Encoder Module, 12-bit - AEAT-84AD-LBSC0 - Broadcom Inc.
San Jose, CA, USA
High Temp Multiturn Absolute Encoder Module, 12-bit
AEAT-84AD-LBSC0
High Temp Multiturn Absolute Encoder Module, 12-bit AEAT-84AD-LBSC0
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug&Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's AEAT-84AD is an add-on module that adds motor shaft revolution count capability to AEAS-7000, the industry's smallest high-speed, plug-and-play absolute encoder. The combination of AEAS-7000 absolute encoder and AEAT-84AD shaft revolution count module uses a modular approach that reduces the number of assembly steps to 4, versus other approaches that require as many as 8 steps. The encoder combination also dramatically reduces the number of components needed from approximately 120 to as few as 4, decreasing inventory, manufacturing, and purchasing costs. As a result, customers' supply chain is being simplified! In addition, it reduces manufacturer design cycles by eliminating the need for multiple alignment adjustments with its industry-first plug-and-play feature. Absolute encoders are used in machines that need information about the position of components before any motion occurs. The AEAS-7000/AEAT-84AD is capable of position resolutions ranging from 12 bits to 16 bits, combined with 12- or 14-bit revolution count resolution.

Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug&Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment.

Avago's AEAT-84AD is an add-on module that adds motor shaft revolution count capability to AEAS-7000, the industry's smallest high-speed, plug-and-play absolute encoder.

The combination of AEAS-7000 absolute encoder and AEAT-84AD shaft revolution count module uses a modular approach that reduces the number of assembly steps to 4, versus other approaches that require as many as 8 steps. The encoder combination also dramatically reduces the number of components needed from approximately 120 to as few as 4, decreasing inventory, manufacturing, and purchasing costs. As a result, customers' supply chain is being simplified! In addition, it reduces manufacturer design cycles by eliminating the need for multiple alignment adjustments with its industry-first plug-and-play feature.

Absolute encoders are used in machines that need information about the position of components before any motion occurs. The AEAS-7000/AEAT-84AD is capable of position resolutions ranging from 12 bits to 16 bits, combined with 12- or 14-bit revolution count resolution.

Supplier's Site
Encoders - 516-3633-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3633-ND
Encoders 516-3633-ND
Rotary Encoder Optical 4096 Gray Code (Absolute)

Rotary Encoder Optical 4096 Gray Code (Absolute)

Buy Now Datasheet
ROTARY ENCODER OPTICAL 4096PPR

ROTARY ENCODER OPTICAL 4096PPR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 12 Bit Decoder Add on Module

Encoders 12 Bit Decoder Add on Module

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number AEAT-84AD-LBSC0 516-3633-ND AEAT-84AD-LBSC0 AEAT-84AD-LBSC0
Product Name High Temp Multiturn Absolute Encoder Module, 12-bit Encoders Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Absolute; Multiturn Absolute
Absolute Encoder Output Code Gray Gray
Output Signal Serial Synchronous Interface; Multiplexed
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Mechanical Encoders with Detent and Sliding Contacts - BG12 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Mechanical
View Details
Rotary Incremental Encoders - 9125 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details